Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
E/W Cycles | 1 |
---|---|
Density (Organization) | 1K bits (x8 or x16) |
Max. Clock Freq. | 2 MHz |
Max. Stand By Current (µA) | 100 |
Memory Organization | 1 |
Operating Voltage Min. (V) | 1.8 |
Oper Voltage Max (V) | 5.5 |
ProgMemoryKB | 0.13 |
Write Speed (ms) | 10 |
Temperature Range | Various |
Serial Eeprom, 1Kbit, 2Mhz, Dip-8 | Newark Electronics |
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin PDIP Tube | Avnet America |
1K 128x8 1.8V Serial EEPROM,93AA46/P | Microchip Technology Inc. 93AA46/P | RS Americas |
EEPROM, 1KBIT, 0 TO 70DEG C | Farnell |
Where can I find additional details, specifications and documents for a 93AA46/P?
Additional datasheets, footprints and schematics for 93AA46/P are listed on our Part Details page. You can also find images and similar parts to 93AA46/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93AA46/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93AA46/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93AA46/P fall under?
The 93AA46/P is listed under 93AA46.
Can I view similar or alternative parts?
You can view similar parts to 93AA46/P when available in the 93AA46 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93AA46/P you can contact the distributor directly for product support, shipping queries etc.
Is the 93AA46/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93AA46/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for 93AA46/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93AA46/P often in real-time on the comparison pages.
What if I can't find stock of 93AA46/P?
You can fill out our help required form which you can use to request a quote for 93AA46/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.