Status: | Unknown |
---|---|
Series: | 93 Series |
RoHS: | Unknown |
Prices starting from US$3.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.47
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
95
in stock
|
Buy Now | |
element14
from US$5.37
|
95
in stock
|
Buy Now | |
Farnell
from US$6.63
|
95
in stock
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
RS Americas
from US$5.48
|
-
|
Buy Now | |
TTI Europe
from US$6.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Track Resistance | 5kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | 93 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.23mm |
SVHC | Lead (15-Jan-2019) |
93 Linear Cermet potentiometer 5K 10% | RS |
Rotary Potentiometer, Cermet, 93 Series, 5 Kohm, Linear, 1, 2 W, Panel Rohs Compliant: Yes |Bourns 93A1A-B28-A13L | Newark Electronics |
POT, ROTARY, 5KOHM, 22.23MM, 10% | element14 |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 2 W, ± 10% | Avnet America |
PANEL CONTROL - 5/8(16MM) ST-CPTray Packaging | Bourns 93A1A-B28-A13L | RS Americas |
5K OHM 10% 5/8 SINGLETURN | TTI Europe |
Rotary Potentiometer, Cermet, 5 kOhm, 1Turn, Linear, 2 W, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 93A1A-B28-A13L?
Additional datasheets, footprints and schematics for 93A1A-B28-A13L are listed on our Part Details page. You can also find images and similar parts to 93A1A-B28-A13L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93A1A-B28-A13L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93A1A-B28-A13L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93A1A-B28-A13L fall under?
The 93A1A-B28-A13L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 93A1A-B28-A13L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93A1A-B28-A13L you can contact the distributor directly for product support, shipping queries etc.
Is the 93A1A-B28-A13L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93A1A-B28-A13L have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 93A1A-B28-A13L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93A1A-B28-A13L often in real-time on the comparison pages.
What if I can't find stock of 93A1A-B28-A13L?
You can fill out our help required form which you can use to request a quote for 93A1A-B28-A13L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.