93C76-E/SN 93C76 by Microchip Technology

8K, 512 X 16 SERIAL EE , AUTO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.90

Distributor Stock
Logo for RS
RS
from US$1.22
390
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.02
2,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.18
236
in stock
Buy Now
Logo for element14
element14
from US$1.29
236
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.90
236
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.84
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

E/W Cycles 1
Density (Organization) 8K bits (x8 or x16)
Max. Clock Freq. 2 MHz
Max. Stand By Current (µA) 100
Operating Voltage Min. (V) 4.5
Oper Voltage Max (V) 5.5
ProgMemoryKB 1.00
Write Speed (ms) 10
Automotive Qualified True
Temperature Range -40C to +125C

Alternative Descriptions

EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8 | RS
Eeprom, 8Kbit, -40 To 125Deg C Rohs Compliant: Yes |Microchip 93C76-E/SN | Newark Electronics
EEPROM, 8KBIT, -40 TO 125DEG C | element14
EEPROM Serial-3Wire 8K-bit 1K x 8/512 x 16 5V 8-Pin SOIC N | Avnet America
EEPROM 8Kbit 1Kx8/512x16 Microwire SOIC8 | Microchip Technology Inc. 93C76-E/SN | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 93C76-E/SN?

Additional datasheets, footprints and schematics for 93C76-E/SN are listed on our Part Details page. You can also find images and similar parts to 93C76-E/SN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 93C76-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93C76-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 93C76-E/SN fall under?

The 93C76-E/SN is listed under 93C76.

Can I view similar or alternative parts?

You can view similar parts to 93C76-E/SN when available in the 93C76 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 93C76-E/SN you can contact the distributor directly for product support, shipping queries etc.

Is the 93C76-E/SN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 93C76-E/SN have stock available?

Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 93C76-E/SN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 93C76-E/SN often in real-time on the comparison pages.

What if I can't find stock of 93C76-E/SN?

You can fill out our help required form which you can use to request a quote for 93C76-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay