Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
USB Connector Type | Mini USB Type B |
---|---|
USB Standard | USB 2.0 |
Gender | Receptacle |
No. of Positions | 5Positions |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
RoHS Compliant | Yes |
Mini Usb, 2.0 Type B, Receptacle, Smt | Newark Electronics |
USB Socket, 2.0, Mini, Type B, SMT, Horizontal, 1000 pc Tape and Reel | Keystone Electronics 934TR | RS Americas |
Customer Item | Carlton-Bates |
USB Connectors Mini-USB S/M skt T/R .378x.303x.272 | Sager |
Where can I find additional details, specifications and documents for a 934TR?
Additional datasheets, footprints and schematics for 934TR are listed on our Part Details page. You can also find images and similar parts to 934TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 934TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 934TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 934TR fall under?
The 934TR is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 934TR when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 934TR you can contact the distributor directly for product support, shipping queries etc.
Is the 934TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 934TR have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 934TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 934TR often in real-time on the comparison pages.
What if I can't find stock of 934TR?
You can fill out our help required form which you can use to request a quote for 934TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.