Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.86
|
1,078
in stock
|
Buy Now | |
Newark Electronics
from US$13.81
|
221
in stock
|
Buy Now | |
element14
from US$26.16
|
221
in stock
|
Buy Now | |
Farnell
from US$15.00
|
221
in stock
|
Buy Now | |
Welectron
from US$2.06
|
200
in stock
|
Buy Now | |
RS Americas
from US$4.93
|
75
in stock
|
Buy Now | |
SOS electronic
from US$1.72
|
-8
in stock
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 25A |
Jaw Opening Max | 9.5mm |
Insulator Colour | Red |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Colour | Red |
Contact Resistance | 10mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Termination Method | 4mm Socket / Screw |
Voltage Rating | 60VDC |
Voltage Rating V DC | 60V |
CLAMP, AK 2 S, RED,SCHIELDED | RS |
Crocodile Clip, 4Mm, Red, Pk5 , Bil 20 | Newark Electronics |
CROCODILE CLIP, 4MM, RED, PK5 , BIL 20 | element14 |
Where can I find additional details, specifications and documents for a 932146101?
Additional datasheets, footprints and schematics for 932146101 are listed on our Part Details page. You can also find images and similar parts to 932146101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 932146101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 932146101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 932146101 fall under?
The 932146101 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 932146101 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 932146101 you can contact the distributor directly for product support, shipping queries etc.
Is the 932146101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 932146101 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Welectron have stock available or on a lead time for 932146101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 932146101 often in real-time on the comparison pages.
What if I can't find stock of 932146101?
You can fill out our help required form which you can use to request a quote for 932146101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.