Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.80
|
1,497
in stock
|
Buy Now | |
Conrad
from US$3.34
|
717
in stock
|
Buy Now | |
Newark Electronics
from US$13.81
|
358
in stock
|
Buy Now | |
element14
from US$26.16
|
358
in stock
|
Buy Now | |
Farnell
from US$14.74
|
358
in stock
|
Buy Now | |
Welectron
from US$2.06
|
100
in stock
|
Buy Now | |
RS Americas
from US$6.92
|
84
in stock
|
Buy Now | |
SOS electronic
from US$1.72
|
35
in stock
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 25A |
Jaw Opening Max | 9.5mm |
Insulator Colour | Black |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Contact Resistance | 10mohm |
Operating Temperature Max | 80°C |
Operating Temperature Min | -25°C |
Voltage Rating V DC | 60V |
CLAMP, AK 2 S, BLACK,SCHIELDED | RS |
Insulated, high-strength alligator clip. Clamping range up to 9.5 mm bolt diameter. The flat part of the clamping jaws makes an attaching possible of finest wires. 4 mm diameterSocket connector and screw connection up to 1.5 mm².This text is machine translated. | Conrad |
Crocodile Clip, 9.5Mm, Black, 25A, Pk5 | Newark Electronics |
CROCODILE CLIP, 9.5MM, BLACK, 25A, PK5 | element14 |
Where can I find additional details, specifications and documents for a 932146100?
Additional datasheets, footprints and schematics for 932146100 are listed on our Part Details page. You can also find images and similar parts to 932146100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 932146100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 932146100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 932146100 fall under?
The 932146100 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 932146100 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 932146100 you can contact the distributor directly for product support, shipping queries etc.
Is the 932146100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 932146100 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 932146100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 932146100 often in real-time on the comparison pages.
What if I can't find stock of 932146100?
You can fill out our help required form which you can use to request a quote for 932146100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.