Status: | Unknown |
---|---|
Series: | GDM Series |
RoHS: | Unknown |
Product Range | GDM Series |
---|---|
Circular Connector Shell Style | Solder Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Screw Socket |
Coupling Style | Threaded |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Tin |
SVHC | Lead (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Type | Standard Power Entry |
Contact Termination | Screw |
Contact Termination Type | Screw |
Current Rating | 16A |
Gender | Receptacle |
Termination Method | Screw |
Voltage Rating | 400VAC |
Connector, Plug, 16A | Newark Electronics |
APPLIANCE CONNECTOR, GSM | element14 |
Where can I find additional details, specifications and documents for a 931298006?
Additional datasheets, footprints and schematics for 931298006 are listed on our Part Details page. You can also find images and similar parts to 931298006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 931298006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 931298006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 931298006 fall under?
The 931298006 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 931298006 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 931298006 you can contact the distributor directly for product support, shipping queries etc.
Is the 931298006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 931298006 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 931298006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 931298006 often in real-time on the comparison pages.
What if I can't find stock of 931298006?
You can fill out our help required form which you can use to request a quote for 931298006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.