Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.63
|
63
in stock
|
Buy Now | |
Jameco Electronics
from US$2.99
|
1,540
in stock
|
Buy Now | |
element14
from US$2.15
|
661
in stock
|
Buy Now | |
Farnell
from US$2.15
|
661
in stock
|
Buy Now | |
Newark Electronics
from US$7.09
|
225
in stock
|
Buy Now | |
SOS electronic
from US$1.03
|
92
in stock
|
Buy Now | |
Conrad
from US$2.68
|
33
in stock
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now |
Connector Type | Crocodile Clip |
---|---|
Current Rating | 8A |
Jaw Opening Max | 4mm |
Insulator Colour | Red |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Termination Method | 2mm Socket |
CROCODILE CLIP, 4MM, RED, 8A | element14 |
Crocodile Clip, 4Mm, Red, 8A, 5Pk | Newark Electronics |
RED MINIATURE INSULATED CROCODILE CLIP | RS |
Miniature alligator clip with high-strength insulation and clamps brass/bronze nickel-plated. The flat part of the jaws (fine wire surface) gives a secure grip on the finest wires. A flat parts (soldering eyes) and wires up to max. 4 mm Ø possible.This text is machine translated. | Conrad |
Where can I find additional details, specifications and documents for a 930317801?
Additional datasheets, footprints and schematics for 930317801 are listed on our Part Details page. You can also find images and similar parts to 930317801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930317801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930317801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930317801 fall under?
The 930317801 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 930317801 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930317801 you can contact the distributor directly for product support, shipping queries etc.
Is the 930317801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930317801 have stock available?
Authorised distributors including Jameco Electronics, element14, Farnell, Newark Electronics and SOS electronic have stock available or on a lead time for 930317801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930317801 often in real-time on the comparison pages.
What if I can't find stock of 930317801?
You can fill out our help required form which you can use to request a quote for 930317801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.