Status: | Unknown |
---|---|
Series: | 93026 Series |
RoHS: | Unknown |
Product Range | 93026 Series |
---|---|
Capacitance | 47 F |
Capacitance Tolerance | 10% |
Voltage Rating | 60V |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
Packaging | Each |
Operating Temperature Max | 85 C |
Cap Tant Wet 47uF 60V 10% (5.56 X 13.08mm) Axial 2 Ohm 125C Bulk | Future Electronics |
Tantalum Capacitor, 47Uf, 60V, Axial 10% | Newark Electronics |
Tantalum Capacitor, 47 uF, 60 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAPACITOR TANT, 47UF, 60V, AXIAL 10% | Farnell |
Tantalum Capacitor, 47 uF, 60 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 93026-41KS?
Additional datasheets, footprints and schematics for 93026-41KS are listed on our Part Details page. You can also find images and similar parts to 93026-41KS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 93026-41KS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 93026-41KS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 93026-41KS fall under?
The 93026-41KS is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 93026-41KS when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 93026-41KS you can contact the distributor directly for product support, shipping queries etc.
Is the 93026-41KS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 93026-41KS have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 93026-41KS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 93026-41KS often in real-time on the comparison pages.
What if I can't find stock of 93026-41KS?
You can fill out our help required form which you can use to request a quote for 93026-41KS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.