Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Connector Type | Crocodile Clip |
---|---|
Current Rating | - |
Jaw Opening Max | 10mm |
Insulator Colour | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Nickel |
Contact Resistance | 15mohm |
DC Current Max | 5A |
External Length / Height | 49mm |
Material | Stainless Steel |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Termination Method | 4mm Plug |
Voltage Rating | 60VDC |
Voltage Rating V DC | 60V |
Working Voltage | 60V |
STAINLESS STEEL FINE WIRE CLIP 4MM PLUG | RS |
Crocodile Clip, 4Mm, Pk5, Agf | Newark Electronics |
CROCODILE CLIP, 4MM, PK5, AGF | element14 |
Stainless steel alligator clip. The special design allows you to grip both extremely fine and thick wires. For socket-plug or solder connection. | Conrad |
Where can I find additional details, specifications and documents for a 930122000?
Additional datasheets, footprints and schematics for 930122000 are listed on our Part Details page. You can also find images and similar parts to 930122000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 930122000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 930122000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 930122000 fall under?
The 930122000 is listed under Test & Measurement > Test Connectors & IC Clips > Alligator / Crocodile Clips.
Can I view similar or alternative parts?
You can view similar parts to 930122000 when available in the Alligator / Crocodile Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 930122000 you can contact the distributor directly for product support, shipping queries etc.
Is the 930122000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 930122000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 930122000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 930122000 often in real-time on the comparison pages.
What if I can't find stock of 930122000?
You can fill out our help required form which you can use to request a quote for 930122000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.