Status: | Unknown |
---|---|
Series: | 92 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | 92 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.32mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 19.05mm |
SVHC | Lead (15-Jan-2019) |
POTENTIOMETER, LINEAR, 10KOHM, 20%, 1W | element14 |
Panel Control - 5/8" (16Mm) St-Cp /Tray Packaging Rohs Compliant: Yes |Bourns 92A1A-B24-B15L | Newark Electronics |
Rotary Potentiometer, Conductive Plastic, 10 kOhm, 1Turn, Linear, 1 W, ± 20% | Avnet America |
Bourns Rotary Potentiometer 10kOhm 1W ± | Distrelec |
Where can I find additional details, specifications and documents for a 92A1A-B24-B15L?
Additional datasheets, footprints and schematics for 92A1A-B24-B15L are listed on our Part Details page. You can also find images and similar parts to 92A1A-B24-B15L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 92A1A-B24-B15L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 92A1A-B24-B15L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 92A1A-B24-B15L fall under?
The 92A1A-B24-B15L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 92A1A-B24-B15L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 92A1A-B24-B15L you can contact the distributor directly for product support, shipping queries etc.
Is the 92A1A-B24-B15L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 92A1A-B24-B15L have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for 92A1A-B24-B15L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 92A1A-B24-B15L often in real-time on the comparison pages.
What if I can't find stock of 92A1A-B24-B15L?
You can fill out our help required form which you can use to request a quote for 92A1A-B24-B15L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.