Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Crimp Type | F-Crimp |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Socket |
Contact Termination Area Plating Material | Tin (Sn) |
Typical Current Rating | 34A |
Wire Size Search | 1.5mm², 13AWG, 15AWG, 1.25mm², 2.5mm², 1mm², 14AWG, 16AWG, 1.3mm², 2mm² |
Wire Insulation Diameter | .074 – .118in, 1.9 – 3mm |
Wire Size | 1 – 2.5mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 3000 |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Where can I find additional details, specifications and documents for a 929971-8?
Additional datasheets, footprints and schematics for 929971-8 are listed on our Part Details page. You can also find images and similar parts to 929971-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929971-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929971-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929971-8 fall under?
The 929971-8 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929971-8 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929971-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 929971-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929971-8 have stock available?
There is no stock from authorised distributors for 929971-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929971-8 often in real-time on the comparison pages.
What if I can't find stock of 929971-8?
You can fill out our help required form which you can use to request a quote for 929971-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.