Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Pin Diameter | 2.5mm, .098in |
---|---|
Crimp Type | F-Crimp |
Terminal & Splice Type | Pin |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Wire Size Search | 13AWG, 2.5mm², 12AWG, 3mm², 4mm² |
Wire Insulation Diameter | .106 – .141in, 2.7 – 3.6mm |
Wire Size | 2.5 – 4mm² |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
AMP929965-1 | Avnet America |
Where can I find additional details, specifications and documents for a 929965-1?
Additional datasheets, footprints and schematics for 929965-1 are listed on our Part Details page. You can also find images and similar parts to 929965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929965-1 fall under?
The 929965-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 929965-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929965-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 929965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929965-1 often in real-time on the comparison pages.
What if I can't find stock of 929965-1?
You can fill out our help required form which you can use to request a quote for 929965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.