Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
8,560
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
3,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT |
---|---|
Color | Black |
Number of Positions | 18 |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Carton |
Strain Relief | Without |
Accessory Type | Cover |
Connector System | Wire-to-Board, Wire-to-Device |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
DECKEL F MQS Protection & Strain Relief Accessory Type: Cover Strain Relief: Without Primary Product Color: Black Primary Product Material: PBTP Operating Temperature (Max): 120 °C 70 °C 85 °C 90 °C 80 °C 75 °C 110 °C 100 °C 105 °C Cover Without | Automotive Connector Cap & Cover | Part Number: 929650-2 | Internal Number: 929650-2 | Black | PBTP | TE Connectivity | TE Store |
Automotive Connectors DECKEL F MQS | Rapid Electronics |
Cover Quadlock | RS |
Deckel F Mqs Rohs Compliant: Yes |Amp Te Connectivity 929650-2 | Newark Electronics |
Connector Accessories Black Cover 22/24 POS | Avnet America |
Connector Insert Black | Dalroad Norslo |
COVER, 18POS, BLACK | Farnell |
MQS Black PBT Cover, without strain relief | Power and Signal Group |
Where can I find additional details, specifications and documents for a 929650-2?
Additional datasheets, footprints and schematics for 929650-2 are listed on our Part Details page. You can also find images and similar parts to 929650-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929650-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929650-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929650-2 fall under?
The 929650-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 929650-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929650-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 929650-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929650-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 929650-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929650-2 often in real-time on the comparison pages.
What if I can't find stock of 929650-2?
You can fill out our help required form which you can use to request a quote for 929650-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.