Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.17
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
1,485
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
605
in stock
|
Buy Now | |
Boersig
from US$0.68
|
322
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
220
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
195
in stock
|
Buy Now | |
element14
from US$0.93
|
135
in stock
|
Buy Now | |
TE Store
from US$0.53
|
128
in stock
|
Buy Now | |
Future Electronics
from US$0.75
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Material | PBT GF |
Color | Gray |
Number of Positions | 32 |
Keying | A |
Packaging Quantity | 180 |
Packaging Method | Carton |
Connector System | Wire-to-Board, Wire-to-Device |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Shield, Pbt Gf, Grey | Newark Electronics |
TE Connectivity - AMP Cover Assembly, MQS, Grey | Distrelec |
Automotive Connectors MQS ABDEKA M HEB32P | Rapid Electronics |
COVER, PBT GF, GRAY | element14 |
MQS ABDEKA M.HEB32P Protection & Strain Relief Accessory Type: Cover Assembly Strain Relief: With Primary Product Color: Gray Primary Product Material: PBT GF Number of Positions: 32 Cover Assembly With Gray PBT GF | Automotive Connector Cap & Cover | Part Number: 929053-1 | Internal Number: 929053-1 | TE Connectivity | TE Store |
Connector Accessories 32 POS Shield With Lever Polybutylene Terephthalate Gray | Avnet America |
Where can I find additional details, specifications and documents for a 929053-1?
Additional datasheets, footprints and schematics for 929053-1 are listed on our Part Details page. You can also find images and similar parts to 929053-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 929053-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 929053-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 929053-1 fall under?
The 929053-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 929053-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 929053-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 929053-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 929053-1 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Boersig, Distrelec and Rapid Electronics have stock available or on a lead time for 929053-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 929053-1 often in real-time on the comparison pages.
What if I can't find stock of 929053-1?
You can fill out our help required form which you can use to request a quote for 929053-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.