Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.75
|
358
in stock
|
Buy Now | |
TTI Europe
from US$4.72
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$6.27
|
450
in stock
|
Buy Now | |
element14
from US$5.10
|
450
in stock
|
Buy Now | |
Future Electronics
from US$3.92
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Number of Positions | 32 |
Number of Signal Positions | 32 |
Number of Rows | 2 |
Number of Sections | 1 |
Tab Width | .63mm, .025in |
Tab Thickness | .025in, .63mm |
Interface Plating | Tin (Sn) |
PCB Thickness (Recommended) | .063in |
Length | 54.8mm, 2.157in |
PCB 厚 (推奨) | 1.6mm |
Width | 1.079in, 27.4mm |
Profile Height from PCB | .63in, 16mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
Mounting Holes | With |
PCB Mount Alignment | With |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Interface Number | 114-94218 |
Packaging Type | Tray |
Packaging Quantity | 650 |
Hybrid Header | No |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 167°F, 176°F, 75°C, 85°C, 149°F, 65°C, 70°C, 158°F, 80°C, 185°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
32POS MQS .63 HEADER 90DEG | TTI Europe |
Automotive Conn, R/A Hdr, 32Pos, Solder Rohs Compliant: Yes |Te Connectivity 953486-1 | Newark Electronics |
AUTOMOTIVE CONN, R/A HDR, 32POS, SOLDER | element14 |
Conn Housing PL 32 POS Solder RA Thru-Hole | Avnet America |
32W MQS RIGHT ANGL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 953486-1?
Additional datasheets, footprints and schematics for 953486-1 are listed on our Part Details page. You can also find images and similar parts to 953486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953486-1 fall under?
The 953486-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953486-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953486-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 953486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953486-1 often in real-time on the comparison pages.
What if I can't find stock of 953486-1?
You can fill out our help required form which you can use to request a quote for 953486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.