Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .248in, 5.8mm, .228in, 6.3mm |
Crimp Type | F-Crimp |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter | 3.4 – 3.7mm, .236in |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
SPT REC 6.3 Contact SWS Sn Terminal Type: Receptacle Mating Tab Width: 6.3 mm Mating Tab Width: .25 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .25" .8 mm | Timer & Receptacle And Tab | Part Number: 928966-1 | Internal Number: 928966-1 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
Where can I find additional details, specifications and documents for a 928966-1?
Additional datasheets, footprints and schematics for 928966-1 are listed on our Part Details page. You can also find images and similar parts to 928966-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928966-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928966-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928966-1 fall under?
The 928966-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928966-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928966-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928966-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928966-1 have stock available?
Authorised distributors including TE Store, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 928966-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928966-1 often in real-time on the comparison pages.
What if I can't find stock of 928966-1?
You can fill out our help required form which you can use to request a quote for 928966-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.