Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 3 |
Mating Tab Width | 6.3mm, .248in |
Length | 1.52in, 38.7mm |
Height | 27.9mm, 1.09in |
Width | 1.31in, 33.35mm |
Centerline (Pitch) | 9.65mm, .379in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 50 |
Packaging Method | Tray |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Strain Relief | No |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Automotive Connectors Spt 3P Plug Assy Blk |Amp Te Connectivity 1743271-2 | Newark Electronics |
Connector Discrete Wire Housing Male 3 Positions 9.65mm Pitch Straight Cable Mount Tray | Avnet America |
SPT SLD 3P PLUG ASSY BLK | TE Connectivity 1743271-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1743271-2?
Additional datasheets, footprints and schematics for 1743271-2 are listed on our Part Details page. You can also find images and similar parts to 1743271-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1743271-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1743271-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1743271-2 fall under?
The 1743271-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1743271-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1743271-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1743271-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1743271-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 1743271-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1743271-2 often in real-time on the comparison pages.
What if I can't find stock of 1743271-2?
You can fill out our help required form which you can use to request a quote for 1743271-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.