Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
24,117
in stock
|
Buy Now | |
element14
from US$0.13
|
24,117
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
21,907
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Terminal & Splice Type | Receptacle |
Wire Size | .5 – 1mm², 20 – 17AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP | Farnell |
Automotive Contact, Skt, 20-17Awg, Crimp | Newark Electronics |
Automotive Connectors STD-TIMER KONTAKT | Rapid Electronics |
TE Connectivity - AMP STD TIMER CONTACT | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD TIMER CONTACT | TE Connectivity 928820-1 | RS Americas |
Special Order: STD TIMER CONTACT Terminal Type: Receptacle Mating Tab Width: 5.8 mm Mating Tab Width: .228 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 5.8 mm .228" | Timer & Receptacle And Tab | Part Number: 928820-1 | Internal Number: 928820-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 928820-1?
Additional datasheets, footprints and schematics for 928820-1 are listed on our Part Details page. You can also find images and similar parts to 928820-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928820-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928820-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928820-1 fall under?
The 928820-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928820-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928820-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928820-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928820-1 have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Rapid Electronics and Distrelec have stock available or on a lead time for 928820-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928820-1 often in real-time on the comparison pages.
What if I can't find stock of 928820-1?
You can fill out our help required form which you can use to request a quote for 928820-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.