Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.09
|
152
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
114,100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
89,911
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
89,626
in stock
|
Buy Now | |
TE Store
from US$0.16
|
88,438
in stock
|
Buy Now | |
element14
from US$0.12
|
10,255
in stock
|
Buy Now | |
RS
from US$0.15
|
9,548
in stock
|
Buy Now | |
Farnell
from US$0.11
|
9,464
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,375
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
285
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
64,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now |
Plating Thickness | 7µm, 279.79µin |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | 90° |
Terminal Orientation | Right Angle |
Terminal Size | 6.35 |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
PCB Thickness (Recommended) | 1.57 – 2.5mm, .062 – .098in |
Extension Below Board | 3.5mm, .137in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | .303in, 7.6mm |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Box |
Packaging Quantity | 10000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
PCB TAB TERMINAL 90DEG T/H | TTI Europe |
Terminals GDS FLACHSTECK 6.3 | Rapid Electronics |
TE Connectivity 250 FASTON TAB TPBR Terminals GDS FLACHS | Distrelec |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 – 2.5 mm PCB Thickness (Recommended): .062 – .098 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 – 2.5 mm .062 – .098" .25" | PCB Terminal | Part Number: 928814-1 | Internal Number: 928814-1 | .25" | TE Connectivity | TE Store |
TAP, RIGHT ANGLE, 6.3X0.8MM | element14 |
Tab terminal, PCB,FASTON 250, 90° | RS |
Terminal: flat | Transfer Multisort Elektronik |
FASTON 250 Type Tin Plating Through Hole PCB Terminals Tab | Future Electronics |
Terminal, Male Disconnect 6.35Mm, Solder | Newark Electronics |
Quick Disconnect Terminal M 16mm 7.6mm Tin Loose Piece | Avnet Abacus |
FASTON .250 Series , 90deg Mnt Angle PCB Tab Terminal, 6.35 x 0.81mm Tin Plated | TE Connectivity 928814-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.05mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 928814-1?
Additional datasheets, footprints and schematics for 928814-1 are listed on our Part Details page. You can also find images and similar parts to 928814-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 928814-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 928814-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 928814-1 fall under?
The 928814-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 928814-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 928814-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 928814-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 928814-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and element14 have stock available or on a lead time for 928814-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 928814-1 often in real-time on the comparison pages.
What if I can't find stock of 928814-1?
You can fill out our help required form which you can use to request a quote for 928814-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.