Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.14
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
6,500
in stock
|
Buy Now | |
TE Store
from US$0.16
|
6,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
500
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Thickness | .032in, .81mm |
Wire Size | .51 – 1.03mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .055 – .091in, 1.4 – 2.31mm |
Overall Length | 22.3mm, .878in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 4500 |
Insertion Force | Low |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors TAB RECEPT Reel of 1500 | Rapid Electronics |
PL 250 REC TERMINAL 20-17 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 927852-1 | Internal Number: 927852-1 | TE Connectivity | TE Store |
TE Connectivity - AMP Positive Lock 250 Push-On Term 1.03mm2 | Distrelec |
Automotive Connectors Tab Recept Reel Of 1500 |Amp Te Connectivity 927852-1 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG RCP Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 927852-1?
Additional datasheets, footprints and schematics for 927852-1 are listed on our Part Details page. You can also find images and similar parts to 927852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927852-1 fall under?
The 927852-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927852-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927852-1 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 927852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927852-1 often in real-time on the comparison pages.
What if I can't find stock of 927852-1?
You can fill out our help required form which you can use to request a quote for 927852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.