Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Silver |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | .055 – .091in, 1.4 – 2.31mm |
Overall Length | 22.3mm, .878in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Comment | FLKr-Wire: Thin Walled Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Wire/Cable Type | FLK |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
PL 250 REC TERMINAL 20-17 AWG SILPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 927852-8 | Internal Number: 927852-8 | TE Connectivity | TE Store |
Pl 250 Rec Terminal 20-17 Awg Silppb |Amp Te Connectivity 927852-8 | Newark Electronics |
Quick Disconnect Terminal 17-20AWG RCP Pre-Tin Strip | Avnet America |
PL 250 REC TERMINAL 20-17 AWG | TTI Europe |
Where can I find additional details, specifications and documents for a 927852-8?
Additional datasheets, footprints and schematics for 927852-8 are listed on our Part Details page. You can also find images and similar parts to 927852-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927852-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927852-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927852-8 fall under?
The 927852-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 927852-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927852-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 927852-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927852-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and TTI Europe have stock available or on a lead time for 927852-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927852-8 often in real-time on the comparison pages.
What if I can't find stock of 927852-8?
You can fill out our help required form which you can use to request a quote for 927852-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.