Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Crimp Type | F-Crimp |
---|---|
Mating Tab Width | 5.8mm, .228in, 6.3mm, .248in, .189in, 4.8mm |
Terminal & Splice Type | Receptacle |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 40A |
Interface Plating | Tin (Sn) |
Wire Size Search | 11AWG, 12AWG, 2.5mm², 3mm², 4mm² |
Wire Insulation Diameter | .106 – .145in, 2.7 – 3.7mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Spt Rec 6.3 Contact Src Sn |Amp Te Connectivity 927829-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD PW TIMER CONTACT | Boersig |
HC STD-TIMER CONT. AWG11-13 | TTI Europe |
SPT REC 6.3 CONTACT SRC SN | Farnell |
Where can I find additional details, specifications and documents for a 927829-1?
Additional datasheets, footprints and schematics for 927829-1 are listed on our Part Details page. You can also find images and similar parts to 927829-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927829-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927829-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927829-1 fall under?
The 927829-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927829-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927829-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 927829-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927829-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TTI Europe and Farnell have stock available or on a lead time for 927829-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927829-1 often in real-time on the comparison pages.
What if I can't find stock of 927829-1?
You can fill out our help required form which you can use to request a quote for 927829-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.