Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
20,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
90,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
25,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
20,000
in stock
|
Buy Now | |
element14
from US$0.11
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
20,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
179
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Crimp Type | F-Crimp |
Mating Tab Width | .228in, 5.8mm |
Terminal & Splice Type | Receptacle |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE Connectivity - AMP STD TIMER CONTACT | Distrelec |
Standard Timer socket contact, 17-13 AWG | RS |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Standard Timer socket contact, 17-13 AWG | TE Connectivity 926973-1 | RS Americas |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 926973-1?
Additional datasheets, footprints and schematics for 926973-1 are listed on our Part Details page. You can also find images and similar parts to 926973-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926973-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926973-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926973-1 fall under?
The 926973-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926973-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926973-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926973-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926973-1 have stock available?
Authorised distributors including Boersig, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 926973-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926973-1 often in real-time on the comparison pages.
What if I can't find stock of 926973-1?
You can fill out our help required form which you can use to request a quote for 926973-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.