Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
5,936
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
677,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
6,215
in stock
|
Buy Now | |
element14
from US$0.16
|
5,936
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.20
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .248in, .228in, 6.3mm, 5.8mm |
Mating Tab Thickness | .8mm, .031in |
Crimp Type | F-Crimp |
Typical Current Rating | 25A |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Wire Size Search | 19AWG, 17AWG, 18AWG, 1.5mm², .6mm², 1mm², .5mm², 1.25mm², 16AWG, .75mm², .85mm², 20AWG, 1.3mm² |
Wire Size | .5 – 1.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TIMER SKT 20-15 CUZN/SN | TTI Europe |
Contact, Receptacle, 20-15.5Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, AWG20-15.5 | element14 |
Mating Tab Thickness .8 mm Receptacle 6.3 mm .248 Timer Receptacle And Tab | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
STD TIMER CONTACT | Boersig |
TE Connectivity STC REC 6.3 Contact SRC Sn Connector Acc | Distrelec |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 15AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Standard Timer Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Copper Zinc |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 926965-1?
Additional datasheets, footprints and schematics for 926965-1 are listed on our Part Details page. You can also find images and similar parts to 926965-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926965-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926965-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926965-1 fall under?
The 926965-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 926965-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926965-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926965-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926965-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 926965-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926965-1 often in real-time on the comparison pages.
What if I can't find stock of 926965-1?
You can fill out our help required form which you can use to request a quote for 926965-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.