Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,200
in stock
|
Buy Now | |
Boersig
from US$0.07
|
109,343
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
76,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
62,071
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
62,071
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
62,071
in stock
|
Buy Now | |
Farnell
from US$0.13
|
50,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
8,660
in stock
|
Buy Now | |
element14
from US$0.10
|
8,660
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
3,773
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
2,000
in stock
|
Buy Now | |
Compona
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
TE Store
from US$0.09
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Black |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .961in, 24.4mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
.250 P.I.FASTON HSG UL 94V-0 | TTI Europe |
TE Connectivity - AMP Housing 250 FASTON HSG. REC. 1P BLACK | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Terminal Housing, 1Pos, Pbt, Black | Newark Electronics |
TERMINAL HOUSING, 1POS, PBT, BLACK | element14 |
Terminals cover | Transfer Multisort Elektronik |
FASTON, HOUSING, BLACK, 6.35 | RS |
Conn Housing RCP 1 POS Crimp ST Cable Mount Loose Piece | Avnet America |
250 FASTON HSG. REC. 1P BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 926539-5 | Internal Number: 926539-5 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Housing |
---|---|
For Use With | Amp P.I Faston Terminals & Housings |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 926539-5?
Additional datasheets, footprints and schematics for 926539-5 are listed on our Part Details page. You can also find images and similar parts to 926539-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926539-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926539-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926539-5 fall under?
The 926539-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926539-5 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926539-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 926539-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926539-5 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 926539-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926539-5 often in real-time on the comparison pages.
What if I can't find stock of 926539-5?
You can fill out our help required form which you can use to request a quote for 926539-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.