Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0925856-1,
CM1530-000 |
Prices starting from US$0.0425
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0493
|
120,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.05
|
90,000
in stock
|
Buy Now | |
Boersig
from US$0.0474
|
90,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0425
|
-
|
Buy Now | |
Avnet America
from US$0.0495
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0488
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Terminal & Splice Type | Pin |
Pin Diameter | .063in, 1.601mm |
Terminal Type | Pin |
Terminal Orientation | Straight |
Overall Length | .275in, 7mm |
Wire Size | 15 – 13AWG, 3256 – 5178CMA, 1.5 – 2.5mm² |
Barrel Inside Diameter | .8mm, .0315in |
Material Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 3. |
Packaging Method | Reel |
Packaging Quantity | 30000 |
Insulated | No |
Barrel Type | Open Barrel |
CIRCULAR WIRE PIN | TTI Europe |
Wire Pin 13.5-15.5AWG M 7mm 3.16mm Pre-Tin Strip | Avnet Abacus |
Open Barrel Splice, 15.5-13.5Awg | Newark Electronics |
PTPB Series AWG 15.5-13.5 Non-Insulated Tin Plated Terminal | Future Electronics |
Open Barrel Products | RS Americas |
OPEN BARREL SPLICE, 15.5-13.5AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | - |
Terminal Type | Open Barrel Splice |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 925856-1?
Additional datasheets, footprints and schematics for 925856-1 are listed on our Part Details page. You can also find images and similar parts to 925856-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925856-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925856-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925856-1 fall under?
The 925856-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 925856-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925856-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925856-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925856-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Boersig, Avnet Abacus and Newark Electronics have stock available or on a lead time for 925856-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925856-1 often in real-time on the comparison pages.
What if I can't find stock of 925856-1?
You can fill out our help required form which you can use to request a quote for 925856-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.