Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Width | .248in, .228in, 6.3mm, 5.8mm |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 25A |
Wire Insulation Diameter | 2.4 – 3.7mm |
Wire Size Search | 1mm², 2mm², 17AWG, 1.5mm², 15AWG, 2.5mm², 1.25mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Timer Contact |Amp Te Connectivity 925612-1 | Newark Electronics |
1 Position AWG 17-13 Tin Plated Crimp Terminal Cable Mount Connector Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
TIMER CONTACT | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Standard Timer Series |
RoHS: | Unknown |
Product Range | Standard Timer Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Standard Timer Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 925612-1?
Additional datasheets, footprints and schematics for 925612-1 are listed on our Part Details page. You can also find images and similar parts to 925612-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925612-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925612-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925612-1 fall under?
The 925612-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925612-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925612-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925612-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925612-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Power and Signal Group have stock available or on a lead time for 925612-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925612-1 often in real-time on the comparison pages.
What if I can't find stock of 925612-1?
You can fill out our help required form which you can use to request a quote for 925612-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.