Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
135,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
135,000
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
135,000
in stock
|
Buy Now | |
Conrad
from US$0.24
|
2,485
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Typical Current Rating | 25A |
Mating Tab Width | .228in, 5.8mm, 6.3mm, .248in |
Wire Insulation Diameter | 2 – 3mm, .079 – .118in |
Wire Size Search | 1mm², 17AWG, 1.5mm², 1.25mm², 16AWG, 1.3mm² |
Wire Size | 1 – 1.5mm², 15 – 17AWG |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Automotive Connectors TIMER CONT Loose Piece | Rapid Electronics |
TE Connectivity STC REC 6.3 Contact SRC Sn Connector Acc | Distrelec |
AUTOMOTIVE CONTACT, SKT, CRIMP, 17-15AWG | Farnell |
STC REC 6.3 Contact SRC SnThis text is machine translated. | Conrad |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Automotive Contact, Socket, Crimp | Newark Electronics |
TIMER CONTACT | Power and Signal Group |
STD TIMER CONTACT | Boersig |
Where can I find additional details, specifications and documents for a 925575-1?
Additional datasheets, footprints and schematics for 925575-1 are listed on our Part Details page. You can also find images and similar parts to 925575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925575-1 fall under?
The 925575-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925575-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925575-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Conrad have stock available or on a lead time for 925575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925575-1 often in real-time on the comparison pages.
What if I can't find stock of 925575-1?
You can fill out our help required form which you can use to request a quote for 925575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.