Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Overall Length | .55in, 14mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Mating Tab Width | .11in, 2.8mm |
Locking Lance Height | .037in, .95mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Line | FASTON .110 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 6000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTIN-FASTON 110 Push-On Term 1.65mm2 | Distrelec |
Ff 110 Rec 0.5-1.5Mm2 Pb Lp |Amp Te Connectivity 925544-2 | Newark Electronics |
FF 110 Series Female Standard Crimp 15-20 AWG Quick Disconnect Connector | Future Electronics |
AMP925544-2 | Avnet America |
Where can I find additional details, specifications and documents for a 925544-2?
Additional datasheets, footprints and schematics for 925544-2 are listed on our Part Details page. You can also find images and similar parts to 925544-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925544-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925544-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925544-2 fall under?
The 925544-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 925544-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925544-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925544-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925544-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 925544-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925544-2 often in real-time on the comparison pages.
What if I can't find stock of 925544-2?
You can fill out our help required form which you can use to request a quote for 925544-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.