Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
14,246
in stock
|
Buy Now | |
Boersig
from US$0.10
|
146,782
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
43,542
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
43,350
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
41,700
in stock
|
Buy Now | |
Dalroad Norslo
from US$0.10
|
26,992
in stock
|
Buy Now | |
TE Store
from US$0.19
|
15,881
in stock
|
Buy Now | |
element14
from US$0.27
|
3,965
in stock
|
Buy Now | |
Farnell
from US$0.17
|
3,965
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
2,899
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
142
in stock
|
Buy Now | |
Avnet Abacus
-
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 24.1mm, .95in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 3000 |
Packaging Method | Bag/Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE Connectivity - AMP Housing FF 250 PLUG HSG 1P NYLON CLEAR | Distrelec |
01P FASTON HSG NATURAL | TTI Europe |
1 Way 6.3 Receptacle Housing Natural | Dalroad Norslo |
FF 250 PLUG HSG 1P NYLON CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 925324-2 | Internal Number: 925324-2 | Natural | TE Connectivity | TE Store |
1 way receptacle housing,0.25in | RS |
CONNECTOR, HOUSING, PLUG, 1 WAY | element14 |
Terminals cover | Transfer Multisort Elektronik |
Connector | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet Abacus |
Faston 250 Receptacle Housing 1 Position | Future Electronics |
FASTIN-FASTON | RS Americas |
HSG. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Housing |
---|---|
For Use With | Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Flammability Rating | UL94V-2 |
Gender | Plug |
Material | Polyamide - GF |
No. of Positions | 1Ways |
No. of Rows | 1Rows |
Where can I find additional details, specifications and documents for a 925324-2?
Additional datasheets, footprints and schematics for 925324-2 are listed on our Part Details page. You can also find images and similar parts to 925324-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925324-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925324-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925324-2 fall under?
The 925324-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925324-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925324-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925324-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925324-2 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, TTI Europe and Dalroad Norslo have stock available or on a lead time for 925324-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925324-2 often in real-time on the comparison pages.
What if I can't find stock of 925324-2?
You can fill out our help required form which you can use to request a quote for 925324-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.