Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
981
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
981
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
981
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
981
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | With |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .95in, 24.1mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Mating Retention Type | Latch |
Packaging Method | Bag/Carton |
Packaging Quantity | 3000 |
Sealable | No |
Housing Type | Receptacle Housing |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Headers&wire Housings 1 Pos Ff Recp. Hsg.(Black) |Amp Te Connectivity 925324-1 | Newark Electronics |
Headers&Wire Housings 1 POS FF RECP. HSG.(BLACK) | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 REC HSG 1P NYLON BLACK | Distrelec |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 925324-1?
Additional datasheets, footprints and schematics for 925324-1 are listed on our Part Details page. You can also find images and similar parts to 925324-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925324-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925324-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925324-1 fall under?
The 925324-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925324-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925324-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925324-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925324-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 925324-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925324-1 often in real-time on the comparison pages.
What if I can't find stock of 925324-1?
You can fill out our help required form which you can use to request a quote for 925324-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.