Status: | Unknown |
---|---|
Series: | 9250A Series |
RoHS: | Compliant |
Prices starting from US$0.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
871
in stock
|
Buy Now | |
element14
from US$0.85
|
871
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.30
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 9250A Series |
---|---|
Inductance | 4.7mH |
DC Current Rating | 31mA |
DC Resistance Max | 81.6ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 740kHz |
Case Dimensions | 4.11mm x 10.41mm |
RoHS Compliant | Yes |
INDUCTOR, 4.7MH, 0.031A, 740MHZ, AXIAL | element14 |
Inductor: axial | Transfer Multisort Elektronik |
Rf Choke, 4700Uh, 31Ma, 10% 0.74Mhz | Newark Electronics |
RF Choke, High Frequency, 4.7 mH, 31 mA, 81.6 Ohm, ± 10%, 740 kHz | Avnet America |
Ind4.11x10.41mm,470010%0.031A, non-shdTH | Bourns 9250A-475-RC | RS Americas |
RF Choke, High Frequency, 4.7 mH, 31 mA, 81.6 Ohm, � 10%, 740 kHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9250A-475-RC.?
Additional datasheets, footprints and schematics for 9250A-475-RC. are listed on our Part Details page. You can also find images and similar parts to 9250A-475-RC. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9250A-475-RC. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9250A-475-RC. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9250A-475-RC. fall under?
The 9250A-475-RC. is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9250A-475-RC. when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9250A-475-RC. you can contact the distributor directly for product support, shipping queries etc.
Is the 9250A-475-RC. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9250A-475-RC. have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 9250A-475-RC..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9250A-475-RC. often in real-time on the comparison pages.
What if I can't find stock of 9250A-475-RC.?
You can fill out our help required form which you can use to request a quote for 9250A-475-RC. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.