Status: | Unknown |
---|---|
Series: | 9250A Series |
RoHS: | Unknown |
Product Range | 9250A Series |
---|---|
Inductance | 330 H |
DC Current Rating | 110mA |
DC Resistance Max | 6.4ohm |
Inductance Tolerance | 10% |
Self Resonant Frequency Min | 6.5MHz |
Packaging | Each |
Inductor Type | Choke |
Rf Choke, 330Uh, 110Ma, 10%, 6.5Mhz | Newark Electronics |
Ind RF Choke Shielded/Molded 330uH 10% 790KHz 55Q-Factor Ferrite 110mA AXL Bag | Avnet America |
Inductor, Axial,330uH,10% Tol,55 Qmin,6.5MHz(Min),6.4 Ohms DCR Max | Bourns 9250A-334-RC | RS Americas |
RF CHOKE, 330UH, 110MA, 10%, 6.5MHZ | element14 |
Where can I find additional details, specifications and documents for a 9250A-334-RC?
Additional datasheets, footprints and schematics for 9250A-334-RC are listed on our Part Details page. You can also find images and similar parts to 9250A-334-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9250A-334-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9250A-334-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9250A-334-RC fall under?
The 9250A-334-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9250A-334-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9250A-334-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 9250A-334-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9250A-334-RC have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 9250A-334-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9250A-334-RC often in real-time on the comparison pages.
What if I can't find stock of 9250A-334-RC?
You can fill out our help required form which you can use to request a quote for 9250A-334-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.