Status: | Unknown |
---|---|
Series: | 9250A Series |
RoHS: | Compliant |
Product Range | 9250A Series |
---|---|
Inductance | 220µH |
DC Current Rating | 125mA |
DC Resistance Max | 5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 7.5MHz |
Case Dimensions | 4.11mm x 10.41mm |
RoHS Compliant | Yes |
Inductor: axial | Transfer Multisort Elektronik |
Rf Choke, 220Uh, 125Ma, 10%, 7.5Mhz | Newark Electronics |
Ind RF Choke Shielded/Molded 220uH 10% 790KHz 55Q-Factor Ferrite 125mA AXL Bag | Avnet America |
Choke, Axial Molded,220uH,10%,5 Ohm DCR Max | Bourns 9250A-224-RC | RS Americas |
Where can I find additional details, specifications and documents for a 9250A-224-RC?
Additional datasheets, footprints and schematics for 9250A-224-RC are listed on our Part Details page. You can also find images and similar parts to 9250A-224-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9250A-224-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9250A-224-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9250A-224-RC fall under?
The 9250A-224-RC is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9250A-224-RC when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9250A-224-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 9250A-224-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9250A-224-RC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 9250A-224-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9250A-224-RC often in real-time on the comparison pages.
What if I can't find stock of 9250A-224-RC?
You can fill out our help required form which you can use to request a quote for 9250A-224-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.