Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Number of Rows | 2 |
---|---|
Number of Positions | 4 |
Row-to-Row Spacing | 5.08in, .2mm |
Contact Retention | Without |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Black |
Housing Material | PA 66 |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | Without |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
4W CIRCULAR MATE-N-LOK SOCKET | TTI Europe |
4W CIRCULAR MATE-N-LOK SOCKET HSG BLK Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 5.08 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 925076-3 | Internal Number: 925076-3 | 5.08 mm | TE Connectivity | TE Store |
4W Circular Mate-N-Lok Socket Hsg Blk |Amp Te Connectivity 925076-3 | Newark Electronics |
4 Position Circular Connector Plug Housing Free Hanging (In-Line) | Future Electronics |
Conn Housing PL 4 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 925076-3?
Additional datasheets, footprints and schematics for 925076-3 are listed on our Part Details page. You can also find images and similar parts to 925076-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925076-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925076-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925076-3 fall under?
The 925076-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925076-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925076-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925076-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925076-3 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 925076-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925076-3 often in real-time on the comparison pages.
What if I can't find stock of 925076-3?
You can fill out our help required form which you can use to request a quote for 925076-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.