Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
2,138
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
104,329
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
103,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
103,029
in stock
|
Buy Now | |
Boersig
from US$0.44
|
22,370
in stock
|
Buy Now | |
element14
from US$0.42
|
2,138
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
445
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
206
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Row-to-Row Spacing | .2in, 5.08mm |
---|---|
Number of Positions | 4 |
Seal Type | Single Wire |
Number of Signal Positions | 4 |
Number of Rows | 2 |
Number of Power Positions | 4 |
Contact Retention | With |
Contact Current Rating (Max) | 15A |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .2in, 5.08mm |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Bag/Carton |
Contact Type | Pin/Socket |
Product Type | Housing |
Housing Type | Plug and Receptacle |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors RECPT 4 POS CIRC | Rapid Electronics |
4W Circular Mate-N-Lok Pin Hsg Nat |Amp Te Connectivity 925075 | Newark Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
PIN HOUSING, 4WAY | element14 |
TE Connectivity - AMP Housing, Plug, Poles - 4, Rows - 2 | Distrelec |
Conn Housing RCP 4 POS Crimp ST Cable Mount | Avnet Abacus |
MATE-N-LOK Series 4 Position Female Receptacle Cable Mount Straight Housing | Future Electronics |
04P CIRCULAR MATE-N-LOC HSG | TTI Europe |
Where can I find additional details, specifications and documents for a 925075?
Additional datasheets, footprints and schematics for 925075 are listed on our Part Details page. You can also find images and similar parts to 925075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925075 fall under?
The 925075 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925075 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925075 you can contact the distributor directly for product support, shipping queries etc.
Is the 925075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925075 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Boersig have stock available or on a lead time for 925075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925075 often in real-time on the comparison pages.
What if I can't find stock of 925075?
You can fill out our help required form which you can use to request a quote for 925075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.