Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.26
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.63
|
3,250
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Socket |
Height | 22.73mm |
Length | 28.83mm |
Width | 6.3mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .28in, 7.12mm |
Housing Material | Polyamide 6.6 |
Housing Color | Natural |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR16455 |
UL Flammability Rating | UL 94V-2 |
Connector Mounting Type | Panel |
Panel Mount Feature | Without |
For Use With | Pin (Cap) Housing |
Circuit Application | Power |
Packaging Quantity | 4000 |
Packaging Method | Carton |
Connector Style | Receptacle |
Sealable | No |
Product Type | Connector |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pin&Socket Connectors 4P MNL SOCKET HSG NAT | Rapid Electronics |
TE Connectivity Pin & Socket Connectors 4P MNL SOCKET HS | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 4 POS Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 925074?
Additional datasheets, footprints and schematics for 925074 are listed on our Part Details page. You can also find images and similar parts to 925074 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925074 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925074 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925074 fall under?
The 925074 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925074 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925074 you can contact the distributor directly for product support, shipping queries etc.
Is the 925074 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925074 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 925074.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925074 often in real-time on the comparison pages.
What if I can't find stock of 925074?
You can fill out our help required form which you can use to request a quote for 925074 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.