Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Pin |
Contact Layout | Inline |
Height | .98in |
Width | .33in |
Length | 1.135in |
Operating Voltage | 250VAC |
Housing Material | Polyamide 6.6 |
Housing Color | Natural |
Centerline (Pitch) | .28in, 7.12mm |
Circuit Identification Feature | With |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-2 |
VDE Tested | No |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging), Panel |
Panel Mount Feature | Without |
For Use With | Socket (Plug) Housing |
Circuit Application | Power |
Packaging Method | Carton |
Packaging Quantity | 3000 |
Connector Style | Plug |
Sealable | No |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Housing PL/RCP 4 POS 7.11mm ST Cable Mount Box/Carton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 925073?
Additional datasheets, footprints and schematics for 925073 are listed on our Part Details page. You can also find images and similar parts to 925073 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925073 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925073 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925073 fall under?
The 925073 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925073 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925073 you can contact the distributor directly for product support, shipping queries etc.
Is the 925073 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925073 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 925073.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925073 often in real-time on the comparison pages.
What if I can't find stock of 925073?
You can fill out our help required form which you can use to request a quote for 925073 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.