Status: | Unknown |
---|---|
Series: | 9230 Series |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
1,699
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
1,699
in stock
|
Buy Now | |
element14
from US$0.60
|
1,699
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
12
in stock
|
Buy Now | |
RS Americas
from US$1.13
|
-
|
Buy Now | |
TTI Europe
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 9230 Series |
---|---|
Inductance | 10µH |
DC Current Rating | 180mA |
DC Resistance Max | 3.7ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 50MHz |
Body Material | Iron |
Core Material | Iron |
RoHS Compliant | Yes |
Axial Inductor 10Uh 180Ma 10% 50Mhz | Newark Electronics |
RF Choke, High Frequency, 10 uH, 180 mA, 3.7 Ohm, ± 10%, 50 MHz | Avnet America |
Choke, Axial Molded,10uH,10%,3.7 Ohm Max DCR | Bourns 9230-44-RC | RS Americas |
10 UH 10% | TTI Europe |
RF Choke, High Frequency, 10 uH, 180 mA, 3.7 Ohm, � 10%, 50 MHz | Avnet Abacus |
Where can I find additional details, specifications and documents for a 9230-44-RC?
Additional datasheets, footprints and schematics for 9230-44-RC are listed on our Part Details page. You can also find images and similar parts to 9230-44-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9230-44-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9230-44-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9230-44-RC fall under?
The 9230-44-RC is listed under Passive Components > Inductors > High Frequency Inductors > Axial Leaded High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to 9230-44-RC when available in the Axial Leaded High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9230-44-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 9230-44-RC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9230-44-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 9230-44-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9230-44-RC often in real-time on the comparison pages.
What if I can't find stock of 9230-44-RC?
You can fill out our help required form which you can use to request a quote for 9230-44-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.