Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Mating Tab Width | .236in, 6mm |
---|---|
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Silver (Ag) |
Terminal & Splice Type | Tab |
Wire Insulation Diameter | .134 – .146in, 3.4 – 3.7mm |
Wire Size | 4mm² |
Wire Size Search | 4mm² |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Wire Type | Copper |
Receptacle Style | 180° |
Sealable | No |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors PIN DIA 6.0 L/N ASSY | Rapid Electronics |
TE Connectivity PIN DIA 6.0 L/N ASSY Automotive Connecto | Distrelec |
Contact Pin 11AWG Crimp Straight Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 9-2177810-2?
Additional datasheets, footprints and schematics for 9-2177810-2 are listed on our Part Details page. You can also find images and similar parts to 9-2177810-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-2177810-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-2177810-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-2177810-2 fall under?
The 9-2177810-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 9-2177810-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-2177810-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-2177810-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-2177810-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 9-2177810-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-2177810-2 often in real-time on the comparison pages.
What if I can't find stock of 9-2177810-2?
You can fill out our help required form which you can use to request a quote for 9-2177810-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.