Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | - |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22.23mm |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 15.88mm |
External Length / Height | 22.86mm |
External Width | 15.88mm |
Lead Diameter | 0.81mm |
Lead Length | 15.29mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Resistor Element Material | Conductive Plastic |
Temperature Coefficient | ± 1000ppm/°C |
Termination Type | Through Hole |
Voltage Rating | 1.5kV |
Metal linear potentiometer 100K CP 20% | RS |
Panel Control - 5/8" (16Mm) St-Cp /Tray Packaging Rohs Compliant: Yes |Bourns 91A1A-G28-B20L | Newark Electronics |
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1 Turns, Linear, 1 W, ± 20% | Avnet America |
Linear Potentiometer w/ 6.35 mm Dia. Shaft,100kOhm,+/-20%,0.5W,+/-1000ppm/C | Bourns 91A1A-G28-B20L | RS Americas |
POTENTIOMETER, 1W, 100K | Farnell |
Where can I find additional details, specifications and documents for a 91A1A-G28-B20L?
Additional datasheets, footprints and schematics for 91A1A-G28-B20L are listed on our Part Details page. You can also find images and similar parts to 91A1A-G28-B20L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91A1A-G28-B20L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91A1A-G28-B20L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91A1A-G28-B20L fall under?
The 91A1A-G28-B20L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 91A1A-G28-B20L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91A1A-G28-B20L you can contact the distributor directly for product support, shipping queries etc.
Is the 91A1A-G28-B20L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91A1A-G28-B20L have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 91A1A-G28-B20L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91A1A-G28-B20L often in real-time on the comparison pages.
What if I can't find stock of 91A1A-G28-B20L?
You can fill out our help required form which you can use to request a quote for 91A1A-G28-B20L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.