91A1A-B28-E20L Passive Components by Bourns Electronics

RES,Non-Specified,100KOhms,20+/-% Tol,-1000,1000ppm-TC,4463-Case

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.18

Distributor Stock
Logo for RS
RS
from US$6.97
221
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.18
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Linear conductive plastic pot,100K 16mm | RS
Rotary Potentiometer, 100K, 1W | Newark Electronics
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America
POTENTIOMETER | Bourns 91A1A-B28-E20L | RS Americas
Rotary Potentiometer, Conductive Plastic, 100 kOhm, 1Turn, Linear, 1 W, � 10% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 91A1A-B28-E20L?

Additional datasheets, footprints and schematics for 91A1A-B28-E20L are listed on our Part Details page. You can also find images and similar parts to 91A1A-B28-E20L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 91A1A-B28-E20L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91A1A-B28-E20L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 91A1A-B28-E20L fall under?

The 91A1A-B28-E20L is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 91A1A-B28-E20L when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 91A1A-B28-E20L you can contact the distributor directly for product support, shipping queries etc.

Is the 91A1A-B28-E20L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 91A1A-B28-E20L have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 91A1A-B28-E20L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 91A1A-B28-E20L often in real-time on the comparison pages.

What if I can't find stock of 91A1A-B28-E20L?

You can fill out our help required form which you can use to request a quote for 91A1A-B28-E20L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay