Status: | Unknown |
---|---|
Series: | MIL-DTL-26482 Series I |
RoHS: | Unknown |
Connector Shell Size | 10 |
---|---|
Cable Diameter Max | 7.92mm |
Strain Relief Material | Aluminium Alloy |
Product Range | MIL-DTL-26482 Series I |
For Use With | MIL-DTL-26482 Series I PATT 105 & PATT 603 Connectors |
SVHC | Lead (27-Jun-2018) |
Accessory Type | Spring Backshell |
Cable Exit Angle | 180° |
Cable Clamp, 7.92Mm, Size 10 Rohs Compliant: Yes |Te Connectivity 91D1-10-05-1-ZB-HE100 | Newark Electronics |
CABLE CLAMP, 7.92MM, SIZE 10 | element14 |
SPRING BACKSHELL 180D SZ10 | TTI Europe |
Where can I find additional details, specifications and documents for a 91D1-10-05-1-ZB-HE100?
Additional datasheets, footprints and schematics for 91D1-10-05-1-ZB-HE100 are listed on our Part Details page. You can also find images and similar parts to 91D1-10-05-1-ZB-HE100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91D1-10-05-1-ZB-HE100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91D1-10-05-1-ZB-HE100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91D1-10-05-1-ZB-HE100 fall under?
The 91D1-10-05-1-ZB-HE100 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 91D1-10-05-1-ZB-HE100 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91D1-10-05-1-ZB-HE100 you can contact the distributor directly for product support, shipping queries etc.
Is the 91D1-10-05-1-ZB-HE100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91D1-10-05-1-ZB-HE100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 91D1-10-05-1-ZB-HE100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91D1-10-05-1-ZB-HE100 often in real-time on the comparison pages.
What if I can't find stock of 91D1-10-05-1-ZB-HE100?
You can fill out our help required form which you can use to request a quote for 91D1-10-05-1-ZB-HE100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.