Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Calibration Type | RTD, Thermocouple, Thermometer, Sensor |
---|---|
External Height | 480mm |
External Width | 205mm |
External Depth | 380mm |
Accuracy | ± 0.05°C |
Weight | 16kg |
RoHS Compliant | Yes |
Calibration Type:Rtd, Thermocouple, Thermometer, Sensor | Newark Electronics |
Field Metrology Well, -95-140 C, w/o Insert, Process Version, Ultra-Cool Series | Fluke 9190A-DW-P-156 | RS Americas |
Where can I find additional details, specifications and documents for a 9190A-DW-P-156?
Additional datasheets, footprints and schematics for 9190A-DW-P-156 are listed on our Part Details page. You can also find images and similar parts to 9190A-DW-P-156 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9190A-DW-P-156 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9190A-DW-P-156 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9190A-DW-P-156 fall under?
The 9190A-DW-P-156 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to 9190A-DW-P-156 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9190A-DW-P-156 you can contact the distributor directly for product support, shipping queries etc.
Is the 9190A-DW-P-156 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9190A-DW-P-156 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 9190A-DW-P-156.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9190A-DW-P-156 often in real-time on the comparison pages.
What if I can't find stock of 9190A-DW-P-156?
You can fill out our help required form which you can use to request a quote for 9190A-DW-P-156 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.