Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
918455-000,
2-1197128-7 |
Prices starting from US$41.94
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$78.61
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$82.80
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$77.36
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$74.30
|
2
in stock
|
Buy Now | |
Avnet America
from US$46.08
|
-
|
Buy Now | |
RS Americas
from US$55.02
|
-
|
Buy Now | |
element14
from US$77.76
|
-
|
Buy Now | |
Sager
from US$41.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Insulation | Without |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Nickel |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Shield Outside Diameter (Min) | .035 – .118in, .9 – 3mm |
Conductor Outside Diameter | .025in, .64mm |
Dielectric Outside Diameter (Max) | .06in, 1.55mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Impedance | 75Ω |
Grade | Military |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
RF Connector Style | Plug |
RF Interface | BNC |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Solder Terminal |
Cable Type | RG 187, RG 179 |
Rf Connectors/Coaxial Connectors Rbd-75-S-00 |Raychem Te Connectivity 918455-000 | Newark Electronics |
RF Connectors/Coaxial Connectors RBD-75-S-00 | Rapid Electronics |
Conn BNC PL 75Ohm Solder ST Thru-Hole Gold | Avnet America |
RBD-75-S-00 | TE Connectivity 918455-000 | RS Americas |
RF COAX CONNECTOR, BNC, PLUG, 75 OHM | element14 |
RF Connectors / Coaxial Connectors BNC75 ST PLG STD CBL | Sager |
Conn BNC PL 0GHz to 2.8GHz 75Ohm Solder ST Cable Mount Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 918455-000?
Additional datasheets, footprints and schematics for 918455-000 are listed on our Part Details page. You can also find images and similar parts to 918455-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 918455-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 918455-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 918455-000 fall under?
The 918455-000 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 918455-000 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 918455-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 918455-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 918455-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 918455-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 918455-000 often in real-time on the comparison pages.
What if I can't find stock of 918455-000?
You can fill out our help required form which you can use to request a quote for 918455-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.