Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
1,298
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
1,298
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
1,298
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
1,298
in stock
|
Buy Now | |
Farnell
from US$0.34
|
194
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Connector Height | 11in |
Wire Size | 20AWG, .518mm² |
Connector Length | 32.5in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Red |
Centerline (Pitch) | 2.5mm, .098in |
Housing Material | Nylon 6/6 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Latch |
Circuit Application | Power & Signal |
Packaging Quantity | 200 |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Plug |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Automotive Connectors 2.5Sig Dlock Plg Hsg 12P |Amp Te Connectivity 917696-1 | Newark Electronics |
Automotive Connectors 2.5SIG DLOCK PLG HSG 12P | Rapid Electronics |
TE Connectivity 2.5 SIGNAL D/LOCK PLUG HSG 12P Combinati | Distrelec |
Conn Housing PL 12 POS 2.5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 917696-1?
Additional datasheets, footprints and schematics for 917696-1 are listed on our Part Details page. You can also find images and similar parts to 917696-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 917696-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 917696-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 917696-1 fall under?
The 917696-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 917696-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 917696-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 917696-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 917696-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 917696-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 917696-1 often in real-time on the comparison pages.
What if I can't find stock of 917696-1?
You can fill out our help required form which you can use to request a quote for 917696-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.