Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$900.58
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Crimp Tool, Ratchet, 24-20Awg Rohs Compliant: Na |Amp Te Connectivity 91563-1 | Newark Electronics |
CRIMP TOOL, RATCHET, 24-20AWG | element14 |
CERTI Crimp II Hand Tool Assembly | Avnet America |
Certicrimp 2 24-20 Econoseal | TE Connectivity 91563-1 | RS Americas |
Where can I find additional details, specifications and documents for a 91563-1?
Additional datasheets, footprints and schematics for 91563-1 are listed on our Part Details page. You can also find images and similar parts to 91563-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91563-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91563-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91563-1 fall under?
The 91563-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91563-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91563-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91563-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91563-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 91563-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91563-1 often in real-time on the comparison pages.
What if I can't find stock of 91563-1?
You can fill out our help required form which you can use to request a quote for 91563-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.