Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
8,579
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
8,753
in stock
|
Buy Now | |
element14
from US$1.98
|
8,579
in stock
|
Buy Now | |
Boersig
from US$0.93
|
7,724
in stock
|
Buy Now | |
Rapid Electronics
from US$1.48
|
2,878
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
2,878
in stock
|
Buy Now | |
TE Store
from US$0.88
|
1,590
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
1,547
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
1,492
in stock
|
Buy Now | |
Avnet America
from US$0.96
|
1,134
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.01
|
143
in stock
|
Buy Now | |
Conrad
from US$2.19
|
50
in stock
|
Buy Now | |
Avnet Abacus
-
|
11,700
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Sager
from US$1.00
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 21 |
Cable Bundle Diameter | 21mm, .827in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Cover, Automotive Connector | Newark Electronics |
COVER, NYLON GF, BLACK | element14 |
Automotive Connectors COVER F.21P REC-HSG | Rapid Electronics |
TE Connectivity - AMP Connectors COVER F.21P REC-HSG | Distrelec |
COVER F.21P REC-HSG Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Cover - Cable Exit 90° With Black | Leavyseal Backshell | Part Number: 9-1394050-1 | Internal Number: 9-1394050-1 | PA GF | TE Connectivity | TE Store |
Connector Accessories Receptacle Cover Losse Piece | Avnet America |
Accessories: cover | Transfer Multisort Elektronik |
Factory colour: Black | Conrad |
MCP Series 21 Position 2.79mm Tab Fit Receptacle Cover | Future Electronics |
AMP MCP LEAVYSEAL Black Cover - Cable Exit 90° (Right Angle) with Strain Relief | Power and Signal Group |
Where can I find additional details, specifications and documents for a 9-1394050-1?
Additional datasheets, footprints and schematics for 9-1394050-1 are listed on our Part Details page. You can also find images and similar parts to 9-1394050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1394050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1394050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1394050-1 fall under?
The 9-1394050-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 9-1394050-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1394050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1394050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1394050-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Boersig and Rapid Electronics have stock available or on a lead time for 9-1394050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1394050-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1394050-1?
You can fill out our help required form which you can use to request a quote for 9-1394050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.