Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5,366.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5,366.17
|
No stock
|
Buy Now |
Calibration Type | Temperature |
---|---|
External Height | 99mm |
External Width | 140mm |
External Depth | 175mm |
Accuracy | ± 0.25% |
Weight | 1.8kg |
RoHS Compliant | Yes |
Calibrator W/Data, Temp, -10 To +122 Deg | Newark Electronics |
Where can I find additional details, specifications and documents for a 9102S-156 CAL D?
Additional datasheets, footprints and schematics for 9102S-156 CAL D are listed on our Part Details page. You can also find images and similar parts to 9102S-156 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9102S-156 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9102S-156 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9102S-156 CAL D fall under?
The 9102S-156 CAL D is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to 9102S-156 CAL D when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9102S-156 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the 9102S-156 CAL D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9102S-156 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9102S-156 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9102S-156 CAL D often in real-time on the comparison pages.
What if I can't find stock of 9102S-156 CAL D?
You can fill out our help required form which you can use to request a quote for 9102S-156 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.